Pulsar Microwave Corporation Wilkinson 4-Way Power Divider PS4-15-452/6S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 4-Way Power Divider
PS4-15-452/6S
Wilkinson 4-Way Power Divider PS4-15-452/6S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS4-15-452/6S
Product Name Wilkinson 4-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Frequency 500.00 to 3500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-2000-9000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 2000.00 to 9000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SBD-4-25+DKR-ND - DigiKey
Specs
Package Type / Form Factor 14-SMD, Flat Leads
Insertion Loss 1.00 dB
Isolation 12.00 dB
View Details