Pulsar Microwave Corporation Wilkinson 4-Way Power Divider PS4-11-452/3N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 4-Way Power Divider
PS4-11-452/3N
Wilkinson 4-Way Power Divider PS4-11-452/3N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS4-11-452/3N
Product Name Wilkinson 4-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Frequency 7200.00 to 8500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
2-Way Power Dividers 607125-1535 - 607125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.00 dB
View Details
12-Way Power Dividers/Combiners - NPD12-2000-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 2000.00 to 6000.00 MHz
View Details
Rf Power Divider Splitter - 851-ZCSC-3-R3+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers