Pulsar Microwave Corporation Wilkinson 3-Way Power Divider PS3-16-451/10S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 3-Way Power Divider
PS3-16-451/10S
Wilkinson 3-Way Power Divider PS3-16-451/10S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS3-16-451/10S
Product Name Wilkinson 3-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized
Frequency 8000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-400-1000-30-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
PD-0450, Wideband Wilkinson Power Divider - PD-0450 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 50000.00 MHz
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details