Pulsar Microwave Corporation Wilkinson 3-Way Power Divider PS3-05-451/3N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 3-Way Power Divider
PS3-05-451/3N
Wilkinson 3-Way Power Divider PS3-05-451/3N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS3-05-451/3N
Product Name Wilkinson 3-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized
Frequency 1700.00 to 1900.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331201600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
2-Way Power Dividers 6030400K - 6030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
2-Way Power Dividers/Combiners - NPD2-400-18000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 400.00 to 18000.00 MHz
View Details
MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω - EPQ-133+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 6000.00 to 14000.00 MHz
View Details
3 suppliers