Pulsar Microwave Corporation Wilkinson 3-Way Power Divider PS3-01-433/1N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 3-Way Power Divider
PS3-01-433/1N
Wilkinson 3-Way Power Divider PS3-01-433/1N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS3-01-433/1N
Product Name Wilkinson 3-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized
Frequency 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-2400-5900-K1-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 2400.00 to 5900.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB4PD-42-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.50 dB
Isolation 16.00 dB
View Details