Pulsar Microwave Corporation Wilkinson 2-Way Power Divider PS2-25-450/2S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 2-Way Power Divider
PS2-25-450/2S
Wilkinson 2-Way Power Divider PS2-25-450/2S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS2-25-450/2S
Product Name Wilkinson 2-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Frequency 800.00 to 2500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-2000-10000-30-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 2000.00 to 10000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11597-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
MPDW-10110M2, 10 - 110 GHz MMIC 2-way Power Divider/Combiner - MPDW-10110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 10000.00 to 110000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details