Pulsar Microwave Corporation Wilkinson 2-Way Power Divider PS2-22-450/10S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 2-Way Power Divider
PS2-22-450/10S
Wilkinson 2-Way Power Divider PS2-22-450/10S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS2-22-450/10S
Product Name Wilkinson 2-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Frequency 500.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o342202250 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature 40 to 85 C (104 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
2-Way Power Dividers 6030400 - 6030400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers/Combiners - NPD2-138-960-50-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 138.00 to 960.00 MHz
View Details
Core & Wire 90° Hybrid, 120 - 180 MHz, 50Ω - ADQ-180+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 120.00 to 180.00 MHz
View Details
5 suppliers