Pulsar Microwave Corporation Wilkinson 12-Way Power Divider PS12-04-455/1

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 12-Way Power Divider
PS12-04-455/1
Wilkinson 12-Way Power Divider PS12-04-455/1
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS12-04-455/1
Product Name Wilkinson 12-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 12-Way
Package Type / Form Factor Connectorized
Frequency 7200.00 to 8500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Power Dividers/Combiners - NPD3-0-3000-2-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 0.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW05758-TTR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.70 dB
View Details
2 suppliers
0.4 - 2.5 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0R402FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 2500.00 MHz
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details