Pulsar Microwave Corporation 2-Way Power Divider - Connectorized P2-19 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2-Way Power Divider - Connectorized
P2-19 Series
2-Way Power Divider - Connectorized P2-19 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site
Clifton, NJ, USA
2-Way Power Divider - Surface Mount
P2-19 Series
2-Way Power Divider - Surface Mount P2-19 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number P2-19 Series P2-19 Series
Product Name 2-Way Power Divider - Connectorized 2-Way Power Divider - Surface Mount
Category Passive Passive
Divider / Combiner Type 0º 0º
0º Power Divider Division: 2-Way 2-Way
Package Type / Form Factor Connectorized Surface Mount
Frequency 5.00 to 2500.00 MHz 5.00 to 2500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2-Way Power Dividers 6265400K - 6265400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 26500.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
12-Way Power Dividers/Combiners - NPD12-0-5000-2-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 0.00 to 5000.00 MHz
View Details
Core & Wire 90° Hybrid, 55 - 90 MHz, 50Ω - ADQ-90+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 55.00 to 90.00 MHz
View Details
5 suppliers