Pulsar Microwave Corporation 16-Way Power Divider P16-04-456/1

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
16-Way Power Divider
P16-04-456/1
16-Way Power Divider P16-04-456/1
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number P16-04-456/1
Product Name 16-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 16-Way
Package Type / Form Factor Connectorized
Frequency 1.00 to 500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o341991060 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
MLDD 4-Way Power Dividers 7020180 - 7020180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
3-Way Power Dividers/Combiners - NPD3-9000-11000-20-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 9000.00 to 11000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC3PD-18263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 35.00 dB
View Details