Pulsar Microwave Corporation 4 Port Octave Band 180° Hybrid JSO-02-465/1S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port Octave Band 180° Hybrid
JSO-02-465/1S
4 Port Octave Band 180° Hybrid JSO-02-465/1S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JSO-02-465/1S
Product Name 4 Port Octave Band 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-3400-3800-K1-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 3400.00 to 3800.00 MHz
View Details
2 Ways Core & Wire Impedance matching Power Splitter, 5 - 1000 MHz, 75Ω - SBTC-2-107550X+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
5 suppliers
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJM-4R-9.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.90 dB
View Details