The SBTC-2-107550X+ is a 2-way 0° power splitter/combiner designed for impedance matching between 75Ω input and 50Ω output ports over a frequency range of 5 to 1000 MHz. It features a compact surface-mount case measuring 0.15x0.15x0.15 inches with a temperature range of -40°C to +85°C and a maximum power input of 0.5 W. Typical insertion loss is 1.1 dB at 50-500 MHz and 1.5 dB at 500-1000 MHz. Isolation exceeds 24 dB typ., and phase unbalance is 1.0 degree typ. The unit is housed in an AT1667 case and is aqueous washable.
2 Ways Core & Wire Impedance matching Power Splitter, 5 - 1000 MHz, 75Ω
RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: SBTC-2-107550X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-107550X+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 734264-SBTC-2-107550
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1523+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead, 5 Leads
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead, 5 Leads
| Mini-Circuits | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | SBTC-2-107550X+ | 851-SBTC-2-107550X+ | SBTC-2-107550X+ | 3157-SBTC-2-107550X+TR-ND | SBTC-2-107550X+ |
| Product Name | 2 Ways Core & Wire Impedance matching Power Splitter, 5 - 1000 MHz, 75Ω | 5MHZ 1GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters - SBTC-2-107550X+ | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
| Frequency | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | ||
| Insertion Loss | 0.50 dB | 0.70 dB | 0.70 dB | 0.70 dB | |
| Power | 0.50 watts |