Pulsar Microwave Corporation 4 Port Narrow Band 180° Hybrid JSF-08-465/3N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
4 Port Narrow Band 180° Hybrid
JSF-08-465/3N
4 Port Narrow Band 180° Hybrid JSF-08-465/3N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JSF-08-465/3N
Product Name 4 Port Narrow Band 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 1030.00 to 1090.00 MHz
Insertion Loss 0.30 dB
Unlock Full Specs
to access all available technical data

Similar Products

12-Way Power Dividers/Combiners - NPD12-8000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 8000.00 to 12000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW08324-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 20.00 dB
View Details
0.4 - 4 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD2-00001PSM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 4000.00 MHz
View Details
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details