Pulsar Microwave Corporation Switched Bit Digital Phase Shifter DST-14-480/1S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Switched Bit Digital Phase Shifter
DST-14-480/1S
Switched Bit Digital Phase Shifter DST-14-480/1S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number DST-14-480/1S
Product Name Switched Bit Digital Phase Shifter
Phase Shifter Type Digital
Frequency Range 1.25 to 1.35 MHz
Phase Shift Range 360-deg
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details