Pulsar Microwave Corporation Switched Bit Digital Phase Shifter DST-12-480/1S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Switched Bit Digital Phase Shifter
DST-12-480/1S
Switched Bit Digital Phase Shifter DST-12-480/1S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number DST-12-480/1S
Product Name Switched Bit Digital Phase Shifter
Phase Shifter Type Digital
Frequency Range 1 to 2 MHz
Phase Shift Range 360-deg
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
PHASE SHIFTER/ SMA - ZXPHS-431-S+ - Mini-Circuits
Specs
Frequency Range 250 to 430 MHz
Phase Shift Range 360-deg
Insertion Loss 5.5 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details