Pulsar Microwave Corporation Digitally Controlled Attenuator DAT-22-482/1S

Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional
Description
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Digitally Controlled Attenuator
DAT-22-482/1S
Digitally Controlled Attenuator DAT-22-482/1S
Includes linearized driver, internal clock, D/A converter, 12 bits optional

Includes linearized driver, internal clock, D/A converter, 12 bits optional

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number DAT-22-482/1S
Product Name Digitally Controlled Attenuator
Attenuator Type Variable; Digital
Number of Bits 8
Frequency 6 to 16 GHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-8000-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Attenuators - 3157-LAT-5+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type TO-253-4, TO-253AA
View Details
2 suppliers