Pulsar Microwave Corporation Directional Coupler - High Frequency CS20-02-436/1N

Description
Type N connector, RoHS compliant
Description
Type N connector, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - High Frequency
CS20-02-436/1N
Directional Coupler - High Frequency CS20-02-436/1N
Type N connector, RoHS compliant

Type N connector, RoHS compliant

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number CS20-02-436/1N
Product Name Directional Coupler - High Frequency
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 2000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-26000-40000-30-K - kTB Solutions
Specs
Frequency Range 26000.00 to 40000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-16-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - CRZ-20B-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details