Pulsar Microwave Corporation Directional Coupler - High Frequency CS10-19-436/19

Description
SMA connector, RoHS compliant
Description
SMA connector, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - High Frequency
CS10-19-436/19
Directional Coupler - High Frequency CS10-19-436/19
SMA connector, RoHS compliant

SMA connector, RoHS compliant

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number CS10-19-436/19
Product Name Directional Coupler - High Frequency
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 12000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers 264006K - 264006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details