Crane Aerospace & Electronics Directional Couplers CSM-20M-4G

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-20M-4G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-20M-4G
Directional Couplers CSM-20M-4G
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 2,600
  • Frequency Max (MHz) | 5,200
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-20M-4G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBG-11B-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CWK-20R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
View Details
Directional Couplers - CRF-20A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CRF-10A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details