Pulsar Microwave Corporation Directional Coupler - High Frequency CS10-01-436/3N

Description
Type N connector, RoHS compliant
Description
Type N connector, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - High Frequency
CS10-01-436/3N
Directional Coupler - High Frequency CS10-01-436/3N
Type N connector, RoHS compliant

Type N connector, RoHS compliant

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number CS10-01-436/3N
Product Name Directional Coupler - High Frequency
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 1000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-6M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CA-18, AIR-LINE DIRECTIONAL COUPLER - CA-18 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details