Pulsar Microwave Corporation Directional Coupler - Low Frequency C2-09 Series

Description
Lumped elements are used for smaller sizes
Description
Lumped elements are used for smaller sizes

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - Low Frequency
C2-09 Series
Directional Coupler - Low Frequency C2-09 Series
Lumped elements are used for smaller sizes

Lumped elements are used for smaller sizes

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number C2-09 Series
Product Name Directional Coupler - Low Frequency
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 800.00 to 1000.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-12.23G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 11700.00 to 12750.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4060200 - ULTRA4060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.20 dB
View Details