Crane Aerospace & Electronics Directional Couplers CBZ-20B-500

Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
Request a Quote Datasheet
Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBZ-20B-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBZ-20B-500
Directional Couplers CBZ-20B-500
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
  • Package Type | Surface Mount
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 13
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBZ-20B-500
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRP-11N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CSM-10-2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2020.00 to 2050.00 MHz
View Details
Directional Couplers - CWM-10R-13.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 26500.00 MHz
View Details
Directional Couplers - CCN-30M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12000.00 MHz
View Details