Modulate an input signal by 0° and 180° phase shifts
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | I/Q Modulators and I/Q Demodulators |
| Product Number | BP-03-412 |
| Product Name | Bi-Phase Modulator |
| Product Type | I & Q Modulator |
| Package Type | Connectorized |
| Connectors | BNC (optional feature); SMA; TNC (optional feature); Type F (optional feature); Type N (optional feature) |