Pulsar Microwave Corporation Voltage Controlled Attenuator AAT-23-479/3S

Description
0 to 8 volt control voltage, nonreflective
Description
0 to 8 volt control voltage, nonreflective

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Voltage Controlled Attenuator
AAT-23-479/3S
Voltage Controlled Attenuator AAT-23-479/3S
0 to 8 volt control voltage, nonreflective

0 to 8 volt control voltage, nonreflective

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-23-479/3S
Product Name Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled
Frequency 2 to 8 GHz
Insertion Loss 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details