Pulsar Microwave Corporation Linearized Voltage Controlled Attenuator AAT-16-479A/7S

Description
Includes integrated linearizer and driver
Description
Includes integrated linearizer and driver

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Linearized Voltage Controlled Attenuator
AAT-16-479A/7S
Linearized Voltage Controlled Attenuator AAT-16-479A/7S
Includes integrated linearizer and driver

Includes integrated linearizer and driver

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-16-479A/7S
Product Name Linearized Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled Linearized
Frequency 1 to 2 GHz
Insertion Loss 3.2 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342B-D08935-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details