Pulsar Microwave Corporation Voltage Controlled Attenuator AAT-15-479/1S

Description
0 to 8 volt control voltage, nonreflective
Description
0 to 8 volt control voltage, nonreflective

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Voltage Controlled Attenuator
AAT-15-479/1S
Voltage Controlled Attenuator AAT-15-479/1S
0 to 8 volt control voltage, nonreflective

0 to 8 volt control voltage, nonreflective

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Attenuators
Product Number AAT-15-479/1S
Product Name Voltage Controlled Attenuator
Attenuator Type Variable; Voltage Controlled
Frequency 0.5000 to 2 GHz
Insertion Loss 3.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
6000 MHZ Attenuator - 852-VAT-2W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
2 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details