PULS GmbH Industrial, DIN Rail Power Supplies QS10.481

Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1736-1017-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1736-1017-ND
Industrial, DIN Rail Power Supplies 1736-1017-ND
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
DIN Rail Power Supplies - 5145580 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
5145580
DIN Rail Power Supplies 5145580
PULS QS10.481 DIN Rail Power Supply

PULS QS10.481 DIN Rail Power Supply

Supplier's Site
Power Supply - 12808508 - Radwell International
Willingboro, NJ, United States
Power Supply
12808508
Power Supply 12808508
POWER SUPPLY, DIMENSION-Q SERIES, SINGLE-PHASE, INPUT: 100-240 VAC / 110-150 VDC, OUTPUT: 5-4.3 AMP 48-56 VDC 240 W, DIN-RAIL MOUNT, DIMENSIONS (WXHXD): 60 X 124 X 117 MM. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, DIMENSION-Q SERIES, SINGLE-PHASE, INPUT: 100-240 VAC / 110-150 VDC, OUTPUT: 5-4.3 AMP 48-56 VDC 240 W, DIN-RAIL MOUNT, DIMENSIONS (WXHXD): 60 X 124 X 117 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1736-1017-ND 5145580 12808508
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply
Type 1
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Current 5 amps
AC Input Voltage 85.0 to 276.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR150-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details