AC/DC DIN RAIL SUPPLY 24V 480W
PULS CP20.242 DIN Rail Power Supply
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1736-CP20.242-ND | 401733 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies |
| Type | 1 | |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 20 amps | |
| AC Input Voltage | 85.0 to 264.0 volts |