PUI - Projections Unlimited, Inc. Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamps XZBBA56W

Description
10 Microampere (µA) Maximum Reverse Current (IR) at VR=5 Volt (V) Voltage Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamp
Datasheet
Description
10 Microampere (µA) Maximum Reverse Current (IR) at VR=5 Volt (V) Voltage Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamps - XZBBA56W - PUI - Projections Unlimited, Inc.
Irvine, CA, United States
Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamps
XZBBA56W
Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamps XZBBA56W
10 Microampere (µA) Maximum Reverse Current (IR) at VR=5 Volt (V) Voltage Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamp

10 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) at V<sub>R</sub>=5 Volt (V) Voltage Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamp

Supplier's Site Datasheet

Technical Specifications

  PUI - Projections Unlimited, Inc.
Product Category Light Emitting Diodes (LED)
Product Number XZBBA56W
Product Name Right Angle Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamps
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers