PT Railroad Tank Car Connection TCA 4NPTM 90° Elbow

Description
Male NPT x female tank car thread
Description
Male NPT x female tank car thread

Suppliers

Company
Product
Description
Supplier Links
Railroad Tank Car Connection - TCA 4NPTM 90° Elbow - PT
Enid, OK, USA
Railroad Tank Car Connection
TCA 4NPTM 90° Elbow
Railroad Tank Car Connection TCA 4NPTM 90° Elbow
Male NPT x female tank car thread

Male NPT x female tank car thread

Technical Specifications

  PT
Product Category Hose Fittings
Product Number TCA 4NPTM 90° Elbow
Product Name Railroad Tank Car Connection
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UTF-2 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 1878812 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 45º ORFS Female Swivel - A Series - A-1010-FO45 - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 1.000 inch (25.4 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details