pSemi RF/IF and RFID - RF Misc ICs and Modules PE64909B-Z

Description
Win Source Part Number: 976280-PE64909B-Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 10-UFQFN Exposed Pad Supplier Device Package: 10-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1082-6,PE64909M LAA-Z,1046-1082-1,10 46-1082-2 Base Product Number: PE64909
Request a Quote Datasheet
Description
Win Source Part Number: 976280-PE64909B-Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 10-UFQFN Exposed Pad Supplier Device Package: 10-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1082-6,PE64909M LAA-Z,1046-1082-1,10 46-1082-2 Base Product Number: PE64909
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 976280-PE64909B-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
976280-PE64909B-Z
RF/IF and RFID - RF Misc ICs and Modules 976280-PE64909B-Z
Win Source Part Number: 976280-PE64909B-Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 10-UFQFN Exposed Pad Supplier Device Package: 10-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1082-6,PE64909M LAA-Z,1046-1082-1,10 46-1082-2 Base Product Number: PE64909

Win Source Part Number: 976280-PE64909B-Z
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: UltraCMOS®, DuNE™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 100MHz ~ 3GHz
Function: Digitally Tunable Capacitor
RF Type: General Purpose
Secondary Attributes: SPI Interface
Package / Case: 10-UFQFN Exposed Pad
Supplier Device Package: 10-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 1046-1082-6,PE64909MLAA-Z,1046-1082-1,1046-1082-2
Base Product Number: PE64909

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 976280-PE64909B-Z
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products