pSemi RF Misc ICs and Modules - PE64905MLBB-Z PE64905MLBB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087360-PE64905MLBB- Z Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: General Purpose Secondary Attributes: I2C Interface Categories: RF/IF and RFID Status: Active Case / Package: 10-QFN (2x2) Purpose: Digitally Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087360-PE64905MLBB- Z Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: General Purpose Secondary Attributes: I2C Interface Categories: RF/IF and RFID Status: Active Case / Package: 10-QFN (2x2) Purpose: Digitally Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PE64905MLBB-Z - 1087360-PE64905MLBB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PE64905MLBB-Z
1087360-PE64905MLBB-Z
RF Misc ICs and Modules - PE64905MLBB-Z 1087360-PE64905MLBB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087360-PE64905MLBB- Z Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: General Purpose Secondary Attributes: I2C Interface Categories: RF/IF and RFID Status: Active Case / Package: 10-QFN (2x2) Purpose: Digitally Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087360-PE64905MLBB-Z
Packaging: Reel - TR
Frequency: 100MHz to 3GHz
RF Type: General Purpose
Secondary Attributes: I2C Interface
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-QFN (2x2)
Purpose: Digitally Tunable Capacitor
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087360-PE64905MLBB-Z
Product Name RF Misc ICs and Modules - PE64905MLBB-Z
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details