pSemi RF Misc ICs and Modules - PE64904MLBB-Z PE64904MLBB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087359-PE64904MLBB- Z Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: General Purpose Secondary Attributes: SPI Interface Categories: RF/IF and RFID Status: Active Case / Package: 10-QFN (2x2) Purpose: Digitally Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087359-PE64904MLBB- Z Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: General Purpose Secondary Attributes: SPI Interface Categories: RF/IF and RFID Status: Active Case / Package: 10-QFN (2x2) Purpose: Digitally Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PE64904MLBB-Z - 1087359-PE64904MLBB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PE64904MLBB-Z
1087359-PE64904MLBB-Z
RF Misc ICs and Modules - PE64904MLBB-Z 1087359-PE64904MLBB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087359-PE64904MLBB- Z Packaging: Reel - TR Frequency: 100MHz to 3GHz RF Type: General Purpose Secondary Attributes: SPI Interface Categories: RF/IF and RFID Status: Active Case / Package: 10-QFN (2x2) Purpose: Digitally Tunable Capacitor Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087359-PE64904MLBB-Z
Packaging: Reel - TR
Frequency: 100MHz to 3GHz
RF Type: General Purpose
Secondary Attributes: SPI Interface
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-QFN (2x2)
Purpose: Digitally Tunable Capacitor
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087359-PE64904MLBB-Z
Product Name RF Misc ICs and Modules - PE64904MLBB-Z
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details