PSEMI
PE64101MLAA-Z -- RF AND WIRELESS - RF MISC ICS AND MODULES
pSemi
RF and Wireless - RF Misc ICs and Modules
PE64101MLAA-Z
Description
RF DTC 100MHZ-3GHZ 12QFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
RF DTC 100MHZ-3GHZ 12QFN
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PE64101MLAA-Z |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Frequency
45 to 1218 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Transceiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage
Other; 12V
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details