pSemi RF Switches PE613050A-Z

Description
RF Switches
Description
RF Switches

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE613050A-Z - ODG (Origin Data Global)
Shenzhen, China
RF Switches
PE613050A-Z
RF Switches PE613050A-Z
RF Switches

RF Switches

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PE613050A-Z
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-D-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details