pSemi Attenuators - PE43705A-Z PE43705A-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087333-PE43705A-Z Impedance: 50 Ohm Frequency Range: 50MHz to 8GHz Attenuation Value: 31.75dB Categories: RF/IF and RFID Status: Active Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087333-PE43705A-Z Impedance: 50 Ohm Frequency Range: 50MHz to 8GHz Attenuation Value: 31.75dB Categories: RF/IF and RFID Status: Active Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43705A-Z - 1087333-PE43705A-Z - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - PE43705A-Z
1087333-PE43705A-Z
Attenuators - PE43705A-Z 1087333-PE43705A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087333-PE43705A-Z Impedance: 50 Ohm Frequency Range: 50MHz to 8GHz Attenuation Value: 31.75dB Categories: RF/IF and RFID Status: Active Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087333-PE43705A-Z
Impedance: 50 Ohm
Frequency Range: 50MHz to 8GHz
Attenuation Value: 31.75dB
Categories: RF/IF and RFID
Status: Active
Dimension: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 1087333-PE43705A-Z
Product Name Attenuators - PE43705A-Z
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-KAT-15+TR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details