pSemi Attenuators - PE43704MLCA-Z PE43704MLCA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087332-PE43704MLCA- Z Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 9kHz to 8GHz Attenuation Value: 31.75dB Categories: RF/IF and RFID Status: Active Dimension: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43703MLI; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087332-PE43704MLCA- Z Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 9kHz to 8GHz Attenuation Value: 31.75dB Categories: RF/IF and RFID Status: Active Dimension: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43703MLI; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43704MLCA-Z
1087332-PE43704MLCA-Z
Attenuators - PE43704MLCA-Z 1087332-PE43704MLCA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087332-PE43704MLCA- Z Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 9kHz to 8GHz Attenuation Value: 31.75dB Categories: RF/IF and RFID Status: Active Dimension: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43703MLI; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087332-PE43704MLCA-Z
Tolerance: ±0.25dB
Impedance: 50 Ohm
Frequency Range: 9kHz to 8GHz
Attenuation Value: 31.75dB
Categories: RF/IF and RFID
Status: Active
Dimension: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): PE43703MLI-Z; PE43703MLI; PE43704MLCA-Z; PE43713A-Z;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8GHz QFN Attenuator - 852-PE43704MLCA-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8GHz QFN Attenuator
852-PE43704MLCA-Z
8GHz QFN Attenuator 852-PE43704MLCA-Z
Digital Attenuator 31.75dB Attenuation 8GHz 32-Pin QFN EP T/R Product overview: PE43704MLCA-Z from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43704MLCA-Z can be used for catalog matching and distributor lookup.

Digital Attenuator 31.75dB Attenuation 8GHz 32-Pin QFN EP T/R Product overview: PE43704MLCA-Z from Peregrine Semiconductor is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43704MLCA-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 1087332-PE43704MLCA-Z 852-PE43704MLCA-Z
Product Name Attenuators - PE43704MLCA-Z 8GHz QFN Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details