pSemi Attenuator PE43703MLI-Z

Description
RF ATTENUATOR 31.75DB 32VFQFN Product overview: PE43703MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43703MLI-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 31.75DB 32VFQFN Product overview: PE43703MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43703MLI-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-PE43703MLI-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RF ATTENUATOR 31.75DB 32VFQFN Product overview: PE43703MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43703MLI-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.75DB 32VFQFN Product overview: PE43703MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43703MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43703MLI-Z - 1236815-PE43703MLI-Z - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - PE43703MLI-Z
1236815-PE43703MLI-Z
Attenuators - PE43703MLI-Z 1236815-PE43703MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236815-PE43703MLI-Z Series: UltraCMOS, HaRP Package: 32-VFQFN Exposed Pad Tolerance: ±0.25dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 31.75dB Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): PE43703MLI; PE43704MLCA-Z; PE43713A-Z; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236815-PE43703MLI-Z
Series: UltraCMOS, HaRP
Package: 32-VFQFN Exposed Pad
Tolerance: ±0.25dB
Impedance: 50 Ohm
Frequency Range: 9kHz ~ 6GHz
Part Status: Obsolete(EOL)
Attenuation Value: 31.75dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.peregrine-semi.com
Alternative Parts (Cross-Reference): PE43703MLI; PE43704MLCA-Z; PE43713A-Z;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - PE43703MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43703MLI-Z
Attenuators PE43703MLI-Z
RF Attenuators 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-PE43703MLI-Z 1236815-PE43703MLI-Z PE43703MLI-Z
Product Name Attenuator Attenuators - PE43703MLI-Z Attenuators
Frequency 9.00E-6 to 6 GHz 9.00E-6 to 6 GHz 9.00E-6 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details