pSemi 50OHM Attenuator PE43701MLI

Description
RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-PE43701MLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE43701MLI
50OHM Attenuator 852-PE43701MLI
RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI can be used for catalog matching and distributor lookup.

RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43701MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43701MLI
Attenuators PE43701MLI
RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 852-PE43701MLI PE43701MLI
Product Name 50OHM Attenuator Attenuators
Frequency 9.00E-6 to 6 GHz 9.00E-6 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details
Digitally Controlled Attenuators - NDA-100-40000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details