pSemi 50OHM Attenuator PE43701MLI-Z

Description
RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-PE43701MLI-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE43701MLI-Z
50OHM Attenuator 852-PE43701MLI-Z
RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI-Z can be used for catalog matching and distributor lookup.

RF ATTEN 0-31.75DB 50OHM 32VFQFN Product overview: PE43701MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43701MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - PE43701MLI-Z
1087329-PE43701MLI-Z
Attenuators - PE43701MLI-Z 1087329-PE43701MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087329-PE43701MLI-Z Tolerance: ±0.2dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 31.75dB Family Name: PE43701 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): F1977NBGI8; F1977NBGI; F1950NBGI8; F1956NBGI; Introduction Date: February 24, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087329-PE43701MLI-Z
Tolerance: ±0.2dB
Impedance: 50 Ohm
Frequency Range: 9kHz to 6GHz
Attenuation Value: 0dB to 31.75dB
Family Name: PE43701
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): F1977NBGI8; F1977NBGI; F1950NBGI8; F1956NBGI;
Introduction Date: February 24, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Attenuators - PE43701MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43701MLI-Z
Attenuators PE43701MLI-Z
RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-PE43701MLI-Z 1087329-PE43701MLI-Z PE43701MLI-Z
Product Name 50OHM Attenuator Attenuators - PE43701MLI-Z Attenuators
Frequency 9.00E-6 to 6 GHz 9.00E-6 to 6 GHz 9.00E-6 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123006P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details