pSemi Attenuators PE43601MLI

Description
RF Attenuators 0dB ~ 15.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad
Description
RF Attenuators 0dB ~ 15.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43601MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43601MLI
Attenuators PE43601MLI
RF Attenuators 0dB ~ 15.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 15.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE43601MLI
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

7000 MHZ Attenuator - 852-PAT-4+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 7 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details