pSemi RF and Wireless - Attenuators PE43601MLI-Z

Description
RF ATTEN 0-15.75DB 50OHM 32VFQFN
Description
RF ATTEN 0-15.75DB 50OHM 32VFQFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - PE43601MLI-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
PE43601MLI-Z
RF and Wireless - Attenuators PE43601MLI-Z
RF ATTEN 0-15.75DB 50OHM 32VFQFN

RF ATTEN 0-15.75DB 50OHM 32VFQFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PE43601MLI-Z
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYRF7936-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
RF Receivers - SI4731-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details