Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 54ACTQ541E-QMLV

Description
54ACTQ541 - BUS DRIVER, ACT SERI
Datasheet
Description
54ACTQ541 - BUS DRIVER, ACT SERI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 54ACTQ541E-QMLV - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
54ACTQ541E-QMLV
Logic - Buffers, Drivers, Receivers, Transceivers 54ACTQ541E-QMLV
54ACTQ541 - BUS DRIVER, ACT SERI

54ACTQ541 - BUS DRIVER, ACT SERI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 54ACTQ541E-QMLV
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details