pSemi Attenuators - PE43503MLI PE43503MLI

Description
Manufacturer: pSemi Win Source Part Number: 846281-PE43503MLI Series: UltraCMOS® Features: RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms - 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Strip Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 846281-PE43503MLI Series: UltraCMOS® Features: RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms - 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Strip Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43503MLI
846281-PE43503MLI
Attenuators - PE43503MLI 846281-PE43503MLI
Manufacturer: pSemi Win Source Part Number: 846281-PE43503MLI Series: UltraCMOS® Features: RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms - 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Strip Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: pSemi
Win Source Part Number: 846281-PE43503MLI
Series: UltraCMOS®
Features: RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms - 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Strip
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-PE43503MLI
Attenuator 852-PE43503MLI
RF ATTENUATOR 0DB-31DB 24VFQFN Product overview: PE43503MLI from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43503MLI can be used for catalog matching and distributor lookup.

RF ATTENUATOR 0DB-31DB 24VFQFN Product overview: PE43503MLI from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43503MLI can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43503MLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43503MLI
Attenuators PE43503MLI
RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 846281-PE43503MLI 852-PE43503MLI PE43503MLI
Product Name Attenuators - PE43503MLI Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details