pSemi Attenuators - PE43502MLI-Z PE43502MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791636-PE43502MLI-Z Series: UltraCMOS Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 15.5dB Family Name: PE43502 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC305ALP4E; HMC941LP4E; SKY12345-362LF; HMC305BLP4E; Introduction Date: March 25, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791636-PE43502MLI-Z Series: UltraCMOS Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 15.5dB Family Name: PE43502 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC305ALP4E; HMC941LP4E; SKY12345-362LF; HMC305BLP4E; Introduction Date: March 25, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43502MLI-Z
791636-PE43502MLI-Z
Attenuators - PE43502MLI-Z 791636-PE43502MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791636-PE43502MLI-Z Series: UltraCMOS Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 15.5dB Family Name: PE43502 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC305ALP4E; HMC941LP4E; SKY12345-362LF; HMC305BLP4E; Introduction Date: March 25, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791636-PE43502MLI-Z
Series: UltraCMOS
Package: 24-VFQFN Exposed Pad
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 9kHz ~ 6GHz
Part Status: Obsolete(EOL)
Attenuation Value: 15.5dB
Family Name: PE43502
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): HMC305ALP4E; HMC941LP4E; SKY12345-362LF; HMC305BLP4E;
Introduction Date: March 25, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-PE43502MLI-Z
50OHM Attenuator 852-PE43502MLI-Z
RF ATTENUATOR 15.5DB 50OHM 24QFN Product overview: PE43502MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43502MLI-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15.5DB 50OHM 24QFN Product overview: PE43502MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43502MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43502MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43502MLI-Z
Attenuators PE43502MLI-Z
RF Attenuators 15.5dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 15.5dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 791636-PE43502MLI-Z 852-PE43502MLI-Z PE43502MLI-Z
Product Name Attenuators - PE43502MLI-Z 50OHM Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details