pSemi Attenuators - PE43501MLI-Z PE43501MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087324-PE43501MLI-Z Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 7.75dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087324-PE43501MLI-Z Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 7.75dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43501MLI-Z
1087324-PE43501MLI-Z
Attenuators - PE43501MLI-Z 1087324-PE43501MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087324-PE43501MLI-Z Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 7.75dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087324-PE43501MLI-Z
Tolerance: ±0.15dB
Impedance: 50 Ohm
Frequency Range: 9kHz to 6GHz
Attenuation Value: 0dB to 7.75dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - PE43501MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43501MLI-Z
Attenuators PE43501MLI-Z
RF Attenuators 0dB ~ 7.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 7.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 1087324-PE43501MLI-Z PE43501MLI-Z
Product Name Attenuators - PE43501MLI-Z Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details