pSemi Attenuators - PE43204MLIBA-Z PE43204MLIBA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087322-PE43204MLIBA -Z Tolerance: 0.1dB Impedance: 50 Ohm Frequency Range: 50MHz to 3GHz Attenuation Value: 18dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087322-PE43204MLIBA -Z Tolerance: 0.1dB Impedance: 50 Ohm Frequency Range: 50MHz to 3GHz Attenuation Value: 18dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43204MLIBA-Z
1087322-PE43204MLIBA-Z
Attenuators - PE43204MLIBA-Z 1087322-PE43204MLIBA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087322-PE43204MLIBA -Z Tolerance: 0.1dB Impedance: 50 Ohm Frequency Range: 50MHz to 3GHz Attenuation Value: 18dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087322-PE43204MLIBA-Z
Tolerance: 0.1dB
Impedance: 50 Ohm
Frequency Range: 50MHz to 3GHz
Attenuation Value: 18dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 12-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50OHM Attenuator - 852-PE43204MLIBA-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE43204MLIBA-Z
50OHM Attenuator 852-PE43204MLIBA-Z
RF ATTENUATOR 18DB 50OHM 12VFQFN Product overview: PE43204MLIBA-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43204MLIBA-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 18DB 50OHM 12VFQFN Product overview: PE43204MLIBA-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43204MLIBA-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43204MLIBA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43204MLIBA-Z
Attenuators PE43204MLIBA-Z
RF Attenuators 18dB 50 MHz ~ 3 GHz 50 Ohms 12-VFQFN Exposed Pad

RF Attenuators 18dB 50 MHz ~ 3 GHz 50 Ohms 12-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1087322-PE43204MLIBA-Z 852-PE43204MLIBA-Z PE43204MLIBA-Z
Product Name Attenuators - PE43204MLIBA-Z 50OHM Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details