pSemi Attenuators - PE4309 PE4309

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271939-PE4309 Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271939-PE4309 Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE4309
271939-PE4309
Attenuators - PE4309 271939-PE4309
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271939-PE4309 Tolerance: ±0.15dB Impedance: 50 Ohm Frequency Range: 0 to 4GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271939-PE4309
Tolerance: ±0.15dB
Impedance: 50 Ohm
Frequency Range: 0 to 4GHz
Attenuation Value: 31.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 271939-PE4309
Product Name Attenuators - PE4309
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7122946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details