pSemi Attenuators - PE4308 PE4308

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271938-PE4308 Tolerance: ±0.2dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271938-PE4308 Tolerance: ±0.2dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE4308
271938-PE4308
Attenuators - PE4308 271938-PE4308
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271938-PE4308 Tolerance: ±0.2dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271938-PE4308
Tolerance: ±0.2dB
Impedance: 75 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-WFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 271938-PE4308
Product Name Attenuators - PE4308
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details