pSemi Attenuators - PE4304 PE4304

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271933-PE4304 Tolerance: ±0.15dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271933-PE4304 Tolerance: ±0.15dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE4304
271933-PE4304
Attenuators - PE4304 271933-PE4304
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271933-PE4304 Tolerance: ±0.15dB Impedance: 75 Ohm Frequency Range: 0 to 2GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271933-PE4304
Tolerance: ±0.15dB
Impedance: 75 Ohm
Frequency Range: 0 to 2GHz
Attenuation Value: 31.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 271933-PE4304
Product Name Attenuators - PE4304
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
6 suppliers
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details